Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
286
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now |
Logic Family / Base Number | 74AHC245 |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74245 |
RoHS Compliant | Yes |
74AHC Series 5.5 V SMT 3-State High Speed Octal Bus Transceiver - SOIC-20 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Single 8-CH 3-ST 20-Pin SO T/R | EBV Elektronik |
Transceiver, Bidirectional, -40To125Degc Rohs Compliant: Yes |Nexperia 74AHC245D,118 | Newark Electronics |
TRANSCEIVER, BIDIRECTIONAL, -40TO125DEGC | element14 |
Where can I find additional details, specifications and documents for a 74AHC245D,118.?
Additional datasheets, footprints and schematics for 74AHC245D,118. are listed on our Part Details page. You can also find images and similar parts to 74AHC245D,118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC245D,118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC245D,118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC245D,118. fall under?
The 74AHC245D,118. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHC245D,118. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC245D,118. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC245D,118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHC245D,118. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for 74AHC245D,118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC245D,118. often in real-time on the comparison pages.
What if I can't find stock of 74AHC245D,118.?
You can fill out our help required form which you can use to request a quote for 74AHC245D,118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.