Status: | Unknown |
---|---|
Series: | 74AHC1G32 |
RoHS: | Compliant |
Prices starting from US$0.0217
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0495
|
1,084
in stock
|
Buy Now | |
Future Electronics
from US$0.0337
|
198,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
165,000
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
165,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0217
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0307
|
1,625
in stock
|
Buy Now | |
element14
from US$0.0499
|
1,084
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
Logic Function | OR Gate |
---|---|
No. of Elements | Single |
No. of Inputs | 2Inputs |
No. of Pins | 5Pins |
Logic Case Style | TSOP |
Product Range | 74AHC1G32 |
Logic IC Family | 74AHC |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Output Current | 25mA |
RoHS Compliant | Yes |
74AHC Series 5 V Surface Mount Single 2-Input OR Gate - SC-74A | Future Electronics |
Logic Function:Or Gate | Newark Electronics |
OR Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R | Avnet America |
OR GATE, 2 I/P, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74AHC1G32GV 125.?
Additional datasheets, footprints and schematics for 74AHC1G32GV 125. are listed on our Part Details page. You can also find images and similar parts to 74AHC1G32GV 125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G32GV 125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G32GV 125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G32GV 125. fall under?
The 74AHC1G32GV 125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G32GV 125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G32GV 125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G32GV 125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHC1G32GV 125. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Chip One Stop have stock available or on a lead time for 74AHC1G32GV 125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G32GV 125. often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G32GV 125.?
You can fill out our help required form which you can use to request a quote for 74AHC1G32GV 125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.