Status: | Unknown |
---|---|
Series: | 74AHC1G09 |
RoHS: | Compliant |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0462
|
2,105
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0437
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,105
in stock
|
Buy Now | |
element14
from US$0.05
|
2,105
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Function | AND Gate |
---|---|
No. of Elements | Single |
No. of Inputs | 2Inputs |
No. of Pins | 5Pins |
Logic Case Style | TSSOP |
Product Range | 74AHC1G09 |
Logic IC Family | 74AHC |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Output Current | 25mA |
RoHS Compliant | Yes |
AND Gate 1-Element 2-IN CMOS 5-Pin TSSOP T/R | Avnet America |
74AHC Series 5 V 2-Input AND Gate With Open-Drain Output - TSSOP-5 | Future Electronics |
And Gate, Aec-Q100, 2 I/P, -40To125Deg C Rohs Compliant: Yes |Nexperia 74AHC1G09GW-Q100H | Newark Electronics |
AND GATE, AEC-Q100, 2 I/P, -40TO125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74AHC1G09GW-Q100H.?
Additional datasheets, footprints and schematics for 74AHC1G09GW-Q100H. are listed on our Part Details page. You can also find images and similar parts to 74AHC1G09GW-Q100H. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G09GW-Q100H. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G09GW-Q100H. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G09GW-Q100H. fall under?
The 74AHC1G09GW-Q100H. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G09GW-Q100H. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G09GW-Q100H. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G09GW-Q100H. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHC1G09GW-Q100H. have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74AHC1G09GW-Q100H..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G09GW-Q100H. often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G09GW-Q100H.?
You can fill out our help required form which you can use to request a quote for 74AHC1G09GW-Q100H. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.