Status: | Unknown |
---|---|
Series: | 74AHC04 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
12,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,650
in stock
|
Buy Now | |
element14
from US$0.10
|
1,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Product Range | 74AHC04 |
Logic IC Family | 74AHC |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Output Current | 25mA |
RoHS Compliant | Yes |
74AHC Series 2 to 5.5 V High Speed Si-Gate CMOS Hex Inverter - TSSOP-14 | Future Electronics |
Inverter AHC/VHC/H/U/V Series 6-Func 1-Input | Rapid Electronics |
Inverter, 1 I/P, -40 To 125Deg C Rohs Compliant: Yes |Nexperia 74AHC04PW,118 | Newark Electronics |
INVERTER, 1 I/P, -40 TO 125DEG C | element14 |
Inverter 6-Element CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74AHC04PW 118.?
Additional datasheets, footprints and schematics for 74AHC04PW 118. are listed on our Part Details page. You can also find images and similar parts to 74AHC04PW 118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC04PW 118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC04PW 118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC04PW 118. fall under?
The 74AHC04PW 118. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC04PW 118. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC04PW 118. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC04PW 118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHC04PW 118. have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 74AHC04PW 118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC04PW 118. often in real-time on the comparison pages.
What if I can't find stock of 74AHC04PW 118.?
You can fill out our help required form which you can use to request a quote for 74AHC04PW 118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.