Status: | Active |
---|---|
Series: | 74ACT541 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
1,767
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,500
in stock
|
Buy Now | |
element14
from US$0.55
|
1,770
in stock
|
Buy Now | |
Avnet America
-
|
17,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC and IOZ reduced by 50% |
3-STATE outputs |
Inputs and outputs opposite side of package, allowing easier interface to microprocessors |
Output source/sink 24 mA |
74AC541 is a non-inverting option of the 74AC540 |
74ACT541 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT541 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Octal Buffer/Line Driver Rohs Compliant: Yes |Onsemi 74ACT541MTCX | Newark Electronics |
74ACT Series 5 V CMOS Octal Buffer / Line Driver w/ 3 STATE Output - TSSOP-20 | Future Electronics |
BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20 | element14 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74ACT541MTCX?
Additional datasheets, footprints and schematics for 74ACT541MTCX are listed on our Part Details page. You can also find images and similar parts to 74ACT541MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT541MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT541MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT541MTCX fall under?
The 74ACT541MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT541MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT541MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT541MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT541MTCX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 74ACT541MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT541MTCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT541MTCX?
You can fill out our help required form which you can use to request a quote for 74ACT541MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.