Status: | Active |
---|---|
Series: | 74ACT244 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,000
in stock
|
Buy Now | |
element14
from US$0.35
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.35
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
223
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC and IOZ reduced by 50% |
3-STATE outputs drive bus lines or buffer memory address registers |
Outputs source/sink 24 mA |
ACT244 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT244 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Logic - Buffers, Drivers, Receivers, | Newark Electronics |
LOGIC - BUFFERS, DRIVERS, RECEIVERS, | element14 |
ON Semiconductor, 74ACT244MTCX | RS |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | EBV Elektronik |
74ACT Series 5.5 V Octal Buffer/Line Driver with 3-STATE Outputs - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a 74ACT244MTCX?
Additional datasheets, footprints and schematics for 74ACT244MTCX are listed on our Part Details page. You can also find images and similar parts to 74ACT244MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT244MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT244MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT244MTCX fall under?
The 74ACT244MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT244MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT244MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT244MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT244MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 74ACT244MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT244MTCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT244MTCX?
You can fill out our help required form which you can use to request a quote for 74ACT244MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.