Flip-Flop Type | D |
---|---|
Propagation Delay | 6ns |
Frequency | 153MHz |
Output Current | 24mA |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Range | 2V to 6V |
FLIP FLOP D-TYPE BUS INTRFC POS-EDGE 3-ST 1-ELEM 20PDIP | Avnet America |
Ic, D-Type Flip Flop Octal, 8.5Ns Dip-20 | Newark Electronics |
FLIP FLOP LOGIC IC | Farnell |
Where can I find additional details, specifications and documents for a 74AC574PC..?
Additional datasheets, footprints and schematics for 74AC574PC.. are listed on our Part Details page. You can also find images and similar parts to 74AC574PC.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC574PC.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC574PC.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC574PC.. fall under?
The 74AC574PC.. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74AC574PC.. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC574PC.. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC574PC.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AC574PC.. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 74AC574PC...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC574PC.. often in real-time on the comparison pages.
What if I can't find stock of 74AC574PC..?
You can fill out our help required form which you can use to request a quote for 74AC574PC.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.