Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Logic Family / Base Number | 74AC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 8ns |
Frequency | 155MHz |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 74AC374SC?
Additional datasheets, footprints and schematics for 74AC374SC are listed on our Part Details page. You can also find images and similar parts to 74AC374SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC374SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC374SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC374SC fall under?
The 74AC374SC is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74AC374SC when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC374SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC374SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AC374SC have stock available?
There is no stock from authorised distributors for 74AC374SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC374SC often in real-time on the comparison pages.
What if I can't find stock of 74AC374SC?
You can fill out our help required form which you can use to request a quote for 74AC374SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.