Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,360
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,360
in stock
|
Buy Now | |
element14
from US$0.34
|
1,360
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74ABT245 |
---|---|
Logic Device Type | Transceiver, Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74245 |
RoHS Compliant | Yes |
74ABT Series 5.5V 3-State Octal Transceiver with Direction Pin - SOIC-20 | Future Electronics |
Transceiver, Non Inverting, -40To85Deg C Rohs Compliant: Yes |Nexperia 74ABT245D,623 | Newark Electronics |
TRANSCEIVER, NON INVERTING, -40TO85DEG C | element14 |
Bus XCVR Single 8-CH 3-ST 20-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 74ABT245D 623.?
Additional datasheets, footprints and schematics for 74ABT245D 623. are listed on our Part Details page. You can also find images and similar parts to 74ABT245D 623. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ABT245D 623. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ABT245D 623. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ABT245D 623. fall under?
The 74ABT245D 623. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ABT245D 623. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ABT245D 623. you can contact the distributor directly for product support, shipping queries etc.
Is the 74ABT245D 623. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74ABT245D 623. have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74ABT245D 623..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ABT245D 623. often in real-time on the comparison pages.
What if I can't find stock of 74ABT245D 623.?
You can fill out our help required form which you can use to request a quote for 74ABT245D 623. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.