Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
99
in stock
|
Buy Now | |
element14
from US$0.28
|
99
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74ABT244 |
---|---|
Logic Device Type | Buffer / Line Driver |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74244 |
RoHS Compliant | Yes |
Buffer/Line Driver, -40 To 85Deg C Rohs Compliant: Yes |Nexperia 74ABT244PW,118 | Newark Electronics |
BUFFER/LINE DRIVER, -40 TO 85DEG C | element14 |
74ABT Series 5.5 V 3-State Octal Bus Interface Buffer/Line Driver - TSSOP-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74ABT244PW,118.?
Additional datasheets, footprints and schematics for 74ABT244PW,118. are listed on our Part Details page. You can also find images and similar parts to 74ABT244PW,118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ABT244PW,118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ABT244PW,118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ABT244PW,118. fall under?
The 74ABT244PW,118. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ABT244PW,118. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ABT244PW,118. you can contact the distributor directly for product support, shipping queries etc.
Is the 74ABT244PW,118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74ABT244PW,118. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74ABT244PW,118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ABT244PW,118. often in real-time on the comparison pages.
What if I can't find stock of 74ABT244PW,118.?
You can fill out our help required form which you can use to request a quote for 74ABT244PW,118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.