Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | 74ABT244 |
---|---|
Logic Device Type | Buffer / Line Driver |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74244 |
RoHS Compliant | Yes |
LEVEL SHIFTERS | Farnell |
Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 20-Pin TSSOP Tube | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Logic Family/Base Number:74Abt244 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74ABT244PW 112.?
Additional datasheets, footprints and schematics for 74ABT244PW 112. are listed on our Part Details page. You can also find images and similar parts to 74ABT244PW 112. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ABT244PW 112. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ABT244PW 112. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ABT244PW 112. fall under?
The 74ABT244PW 112. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ABT244PW 112. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ABT244PW 112. you can contact the distributor directly for product support, shipping queries etc.
Is the 74ABT244PW 112. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74ABT244PW 112. have stock available?
Authorised distributors including Farnell, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 74ABT244PW 112..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ABT244PW 112. often in real-time on the comparison pages.
What if I can't find stock of 74ABT244PW 112.?
You can fill out our help required form which you can use to request a quote for 74ABT244PW 112. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.