Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
15
in stock
|
Buy Now | |
element14
from US$0.27
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74ABT125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74125, 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 74125 |
Logic IC Function | Quadruple Buffer / Line Driver (3-State) |
No. of Gates | 4 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current Max | 65µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Quad Buffer, Tristate, Soic-14 | Newark Electronics |
74ABT BUS INTERFACE, SMD, 74ABT125 | element14 |
74ABT Series 5.5 V SMT High Performance BiCMOS 3-State Quad Buffer - SOIC-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SO T/R | Avnet America |
Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SO Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74ABT125D 623?
Additional datasheets, footprints and schematics for 74ABT125D 623 are listed on our Part Details page. You can also find images and similar parts to 74ABT125D 623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ABT125D 623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ABT125D 623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ABT125D 623 fall under?
The 74ABT125D 623 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74ABT125D 623 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ABT125D 623 you can contact the distributor directly for product support, shipping queries etc.
Is the 74ABT125D 623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74ABT125D 623 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74ABT125D 623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ABT125D 623 often in real-time on the comparison pages.
What if I can't find stock of 74ABT125D 623?
You can fill out our help required form which you can use to request a quote for 74ABT125D 623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.