Status: | Active |
---|---|
Series: | 74VHC573 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
118
in stock
|
Buy Now | |
element14
from US$0.31
|
118
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.0 ns (typ) at VCC = 5V |
High Noise Immunity: VNIH = VNIL = 28% VCC (Min) |
Power Down Protection is provided on all inputs |
Low Noise: VOLP = 0.6V (typ) |
Low Power Dissipation: ICC = 4 µA (Max) @ TA = 25°C |
Pin and function compatible with 74HC573 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC573 |
---|---|
Compliance | Pb-free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9.7 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
Latch, D-Type, 8Bit, Tristate, Tssop-20 | Newark Electronics |
LATCH, D-TYPE, 8BIT, TRISTATE, TSSOP-20 | element14 |
74VHC Series 5.5 V 8 mA SMT 3 State Output Octal D-Type Latch - TSSOP-20 | Future Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC573MTCX?
Additional datasheets, footprints and schematics for 74VHC573MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC573MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC573MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC573MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC573MTCX fall under?
The 74VHC573MTCX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC573MTCX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC573MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC573MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC573MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74VHC573MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC573MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC573MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC573MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.