Status: | Active |
---|---|
Series: | 74VHC541 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,018
in stock
|
Buy Now | |
element14
from US$0.32
|
2,018
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,018
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,704
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
430
in stock
|
Buy Now | |
Avnet Silica
-
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 3.5 ns (typ) at VCC = 5V |
Low power dissipation: ICC = 4 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.9V (typ) |
Pin and function compatible with 74HC541 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC541 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
Ic, Buff/Dvr, Tri-St, 8Bit, 20Tssop | Newark Electronics |
IC, BUFF/DVR, TRI-ST, 8BIT, 20TSSOP | element14 |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet Silica |
IC, Fairchild, 74VHC541MTC | RS |
74VHC Series CMOS Octal Buffer/Line Driver w/ 3-STATE Output - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHC541MTC?
Additional datasheets, footprints and schematics for 74VHC541MTC are listed on our Part Details page. You can also find images and similar parts to 74VHC541MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC541MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC541MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC541MTC fall under?
The 74VHC541MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC541MTC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC541MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC541MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC541MTC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 74VHC541MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC541MTC often in real-time on the comparison pages.
What if I can't find stock of 74VHC541MTC?
You can fill out our help required form which you can use to request a quote for 74VHC541MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.