Status: | Unknown |
---|---|
Series: | 74VHC245 |
RoHS: | Compliant |
High Speed: tPD = 4.0 ns (typ) at VCC = 5V |
High Noise Immunity: VNIH = VNIL = 28% VCC (Min) |
Power Down Protection is provided on all inputs |
Low Noise: VOLP = 0.9V (typ) |
Low Power Dissipation: ICC = 4 µA (Max) @ TA = 25°C |
Pin and Function Compatible with 74HC245 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | Avnet America |
TRANSCEIVER, BIDIRECTIONAL, -40 TO85DEGC | element14 |
Where can I find additional details, specifications and documents for a 74VHC245M?
Additional datasheets, footprints and schematics for 74VHC245M are listed on our Part Details page. You can also find images and similar parts to 74VHC245M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC245M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC245M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC245M fall under?
The 74VHC245M is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC245M when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC245M you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC245M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC245M have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 74VHC245M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC245M often in real-time on the comparison pages.
What if I can't find stock of 74VHC245M?
You can fill out our help required form which you can use to request a quote for 74VHC245M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.