Status: | Active |
---|---|
Series: | 74VHC244 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,472
in stock
|
Buy Now | |
element14
from US$0.32
|
2,472
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,472
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.9ns (typ) at VCC = 5V |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.6V (typ) |
Low power dissipation: ICC = 4 µA (max) @ TA = 25°C |
Pin and function compatible with 74HC244 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC244 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.9 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
74VHC Series CMOS Octal Buffer/Line Driver w/ 3-STATE Output - TSSOP-20 | Future Electronics |
Buffer, Non Inverting, Octal, Tssop-20 | Newark Electronics |
BUFFER, NON INVERTING, OCTAL, TSSOP-20 | element14 |
ON Semiconductor, 74VHC244MTCX | RS |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC244MTCX?
Additional datasheets, footprints and schematics for 74VHC244MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC244MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC244MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC244MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC244MTCX fall under?
The 74VHC244MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC244MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC244MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC244MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC244MTCX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 74VHC244MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC244MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC244MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC244MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.