Status: | Active |
---|---|
Series: | 74VHC138 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
1,966
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
5,000
in stock
|
Buy Now | |
element14
from US$0.22
|
1,966
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.7ns (typ) at TA = 25°C |
Low power dissipation: ICC = 4 µA (max.) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min.) |
Power down protection provided on all inputs |
Pin and function compatible with 74HC138 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC138 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.3 |
IO Max (mA) | 8 |
Package Type | TSSOP-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
1-Of-8 Decod/Demux Rohs Compliant: Yes |Onsemi 74VHC138MTCX | Newark Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP T/R | Avnet America |
IC, SM, LOGIC, 74VHC, DECODER | element14 |
74VHC Series High Speed CMOS 3-to-8 Decoder/Demultiplexer - TSSOP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHC138MTCX?
Additional datasheets, footprints and schematics for 74VHC138MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC138MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC138MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC138MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC138MTCX fall under?
The 74VHC138MTCX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC138MTCX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC138MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC138MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC138MTCX have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Future Electronics have stock available or on a lead time for 74VHC138MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC138MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC138MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC138MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.