Status: | Active |
---|---|
Series: | 74VHC125 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,553
in stock
|
Buy Now | |
element14
from US$0.19
|
6,553
in stock
|
Buy Now | |
Farnell
from US$0.18
|
6,553
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
6,215
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.8 ns (typ) at VCC = 5V |
Lower power dissipation: ICC = 4 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.8V (max) |
Pin and function compatible with 74HC125 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.8 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
Buffer, Quad, Tri-State, Tssop-14 | Newark Electronics |
BUFFER, QUAD, TRI-STATE, TSSOP-14 | element14 |
74VHC Series High Speed Quad Buffer w/ 3-STATE Output - TSSOP-14 | Future Electronics |
ON Semiconductor, 74VHC125MTCX | RS |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74VHC125MTCX?
Additional datasheets, footprints and schematics for 74VHC125MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC125MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC125MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC125MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC125MTCX fall under?
The 74VHC125MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC125MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC125MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC125MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC125MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 74VHC125MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC125MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC125MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC125MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.