Status: | Active |
---|---|
Series: | 74VHC123A |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
2,383
in stock
|
Buy Now | |
element14
from US$0.56
|
567
in stock
|
Buy Now | |
Farnell
from US$0.53
|
567
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
151
in stock
|
Buy Now | |
Avnet America
-
|
1,482
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High Speed: tPD = 8.1 ns (typ) at TA = 25°C |
Low Power Dissipation:ICC = 4 µA (Max) at TA = 25°C |
Active State: ICC = 600 µA (Max) at TA = 25°C |
High Noise Immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Pin and function compatible with 74HC123A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC123A |
---|---|
Compliance | Pb-free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.2 |
IO Max (mA) | 8 |
Package Type | SOIC-16 |
ON Semiconductor, 74VHC123AM | RS |
74VHC CMOS, SMD, 74VHC123, SOIC16 | element14 |
Mono Multivibrator, 9.6Ns, Soic-16 | Newark Electronics |
Monostable Multivibrator Dual 16-Pin SOIC N Rail | Avnet America |
74VHC Series 5.5 V Dual Retriggerable Monastable Multivibrator SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHC123AM?
Additional datasheets, footprints and schematics for 74VHC123AM are listed on our Part Details page. You can also find images and similar parts to 74VHC123AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC123AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC123AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC123AM fall under?
The 74VHC123AM is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC123AM when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC123AM you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC123AM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC123AM have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for 74VHC123AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC123AM often in real-time on the comparison pages.
What if I can't find stock of 74VHC123AM?
You can fill out our help required form which you can use to request a quote for 74VHC123AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.