Status: | Unknown |
---|---|
Series: | 74VHC00 |
RoHS: | Compliant |
High Speed: tPD = 3.7ns (typ) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.8V (max) |
Low power dissipation: ICC = 2 µA (max) at TA = 25°C |
Pin and function compatible with 74HC00 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Quad 2-Input Nand Gate Rohs Compliant: Yes |Onsemi 74VHC00MX | Newark Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet America |
NAND GATE, QUAD, 2 I/P, NSOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a 74VHC00MX?
Additional datasheets, footprints and schematics for 74VHC00MX are listed on our Part Details page. You can also find images and similar parts to 74VHC00MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC00MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC00MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC00MX fall under?
The 74VHC00MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHC00MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC00MX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC00MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC00MX have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for 74VHC00MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC00MX often in real-time on the comparison pages.
What if I can't find stock of 74VHC00MX?
You can fill out our help required form which you can use to request a quote for 74VHC00MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.