Status: | Active |
---|---|
Series: | 74VHC00 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Farnell
from US$0.10
|
103,709
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.7ns (typ) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.8V (max) |
Low power dissipation: ICC = 2 µA (max) at TA = 25°C |
Pin and function compatible with 74HC00 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.7 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
74VHC Series High Speed CMOS Quad 2-Input NAND Gate - TSSOP-14 | Future Electronics |
Quad 2-Input NAND Gate TSSOP14 | RS |
Quad 2-Input Nand Gate Rohs Compliant: Yes |Onsemi 74VHC00MTCX | Newark Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC00MTCX?
Additional datasheets, footprints and schematics for 74VHC00MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC00MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC00MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC00MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC00MTCX fall under?
The 74VHC00MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHC00MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC00MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC00MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC00MTCX have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 74VHC00MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC00MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC00MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC00MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.