Status: | Active |
---|---|
Series: | 74LVTH125 |
RoHS: | Compliant |
Prices starting from US$0.24
Input and output interface capability to systems at 5V VCC |
Bushold data inputs eliminate the need for external pull-up resistors to hold unused inputs |
Live insertion/extraction permitted |
Power Up/Down high impedance provides glitch-free bus loading |
Outputs source/sink -32 mA/+64 mA |
Functionally compatible with the 74 series 125 |
Latch-up performance exceeds 500 mA |
ESD performance:Human-body model > 2000VMachine model > 200VCharged-device model> 1000V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVTH125 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 16 |
VCC Min (V) | 2.7V |
VCC Max (V) | 3.6V |
tpd Max (ns) | 3.5ns |
IO Max (mA) | 64mA |
Package Type | TSSOP-14 WB |
ON Semiconductor, 74LVTH125MTCX | RS |
LEVEL SHIFTERS | Farnell |
Lvt Quad Buffer 3-State Rohs Compliant: Yes |Onsemi 74LVTH125MTCX | Newark Electronics |
BUFFER, QUAD, TRI-STATE, TSSOP-14 | element14 |
Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LVTH125MTCX?
Additional datasheets, footprints and schematics for 74LVTH125MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVTH125MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVTH125MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVTH125MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVTH125MTCX fall under?
The 74LVTH125MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74LVTH125MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVTH125MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVTH125MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVTH125MTCX have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 74LVTH125MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVTH125MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVTH125MTCX?
You can fill out our help required form which you can use to request a quote for 74LVTH125MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.