Status: | Active |
---|---|
Series: | 74LCX541 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,965
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
1,965
in stock
|
Buy Now | |
element14
from US$0.41
|
1,527
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,527
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
101
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
19
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5V tolerant input and outputs |
2.3V-3.6V VCC specifications provided |
6.5 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power-down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/ EMI reduction circuitry |
Latch-up performance exceeds JEDEC 78 conditions |
ESD performance: Human body model > 2000V Machine model > 200V |
Leadless Pb-Free DQFN package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX541 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Octal Buff/Line Driver 3V Rohs Compliant: Yes |Onsemi 74LCX541MTC | Newark Electronics |
Buffer/Line Driver 8-CH Inv/Non-Inv 3-State CMOS 20-Pin TSSOP Tube | Avnet America |
IC, 74LCX, SMD, TSSOP20, 3.6V | element14 |
74LCX Series 3.6 V SMT Low Voltage Octal Buffer/Line Driver - TSSOP-20 | Future Electronics |
Buffer/Line Driver 8-Ch 3-State TSSOP20 | RS |
Where can I find additional details, specifications and documents for a 74LCX541MTC?
Additional datasheets, footprints and schematics for 74LCX541MTC are listed on our Part Details page. You can also find images and similar parts to 74LCX541MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX541MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX541MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX541MTC fall under?
The 74LCX541MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX541MTC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX541MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX541MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX541MTC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for 74LCX541MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX541MTC often in real-time on the comparison pages.
What if I can't find stock of 74LCX541MTC?
You can fill out our help required form which you can use to request a quote for 74LCX541MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.