74LCX245WM Standard Logic by ON Semiconductor

Low Voltage Bidirectional Transceiver with 5V Tolerant Inputs and Outputs

Status: Unknown
Series: 74LCX245
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LCX245 contains eight non-inverting bidirectional buffers with 3-STATE outputs and is intended for bus oriented applications. The device is designed for low voltage (2.5V and 3.3V) VCC applications with capability of interfacing to a 5V signal environment. The T/R# input determines the direction of data flow through the device. The OE# input disables both the A and B ports by placing them in a high impedance state. The LCX245 is fabricated with an advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for element14
element14
from US$0.67
59
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

5V tolerant inputs and outputs
2.3V to 3.6V VCC specifications provided
7.0 ns tPD max (VCC = 3.3V), 10 µA ICC max
Power down high impedance inputs and outputs
Supports live insertion/withdrawal (Note 1)
±24 mA output drive (VCC = 3.0V)
Implements patented noise/EMI reduction circuitry
Latch-up performance exceeds 500 mA
ESD performance:Human body model > 2000VMachine model > 200V
Leadless DQFN Pb-Free package
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | Avnet America
74LCX CMOS, SMD, 74LCX245, SOIC20 | Farnell
Non Inverting Transceiver, Soic-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX245WM?

Additional datasheets, footprints and schematics for 74LCX245WM are listed on our Part Details page. You can also find images and similar parts to 74LCX245WM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX245WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX245WM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX245WM fall under?

The 74LCX245WM is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.

Can I view similar or alternative parts?

You can view similar parts to 74LCX245WM when available in the Bus Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX245WM you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX245WM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX245WM have stock available?

Authorised distributors including element14, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for 74LCX245WM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX245WM often in real-time on the comparison pages.

What if I can't find stock of 74LCX245WM?

You can fill out our help required form which you can use to request a quote for 74LCX245WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay