Status: | Active |
---|---|
Series: | 74LCX125 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,624
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,814
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,624
in stock
|
Buy Now | |
element14
from US$0.20
|
1,624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
898
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5V tolerant inputs and outputs |
2.3V-3.6V VCC specifications provided |
6.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds JEDEC 78 conditions |
ESD performance:Human body model > 2000VMachine model > 100V |
Leadless Pb-Free DQFN package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
74LCX Series 3.6 V Low Voltage Quad Buffer with 5V Tolerant Inputs and Output | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | Avnet America |
Ic, 74Lcx, Smd | Newark Electronics |
IC, 74LCX, SMD | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74LCX125MTCX?
Additional datasheets, footprints and schematics for 74LCX125MTCX are listed on our Part Details page. You can also find images and similar parts to 74LCX125MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX125MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX125MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX125MTCX fall under?
The 74LCX125MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX125MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX125MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX125MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX125MTCX have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 74LCX125MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX125MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LCX125MTCX?
You can fill out our help required form which you can use to request a quote for 74LCX125MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.