Status: | Active |
---|---|
Series: | 74ACT245 |
RoHS: | Compliant |
ICC and IOZ reduced by 50% |
Non-inverting buffers |
Bidirectional data path |
A and B outputs source/sink 24 mA |
ACT245 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
TRANSCEIVER, OCTAL, TRI-STATE, TSSOP-20 | element14 |
ON Semiconductor, 74ACT245MTC | RS |
8-Bit Bi-Direct Xcvr Rohs Compliant: Yes |Onsemi 74ACT245MTC | Newark Electronics |
Where can I find additional details, specifications and documents for a 74ACT245MTC?
Additional datasheets, footprints and schematics for 74ACT245MTC are listed on our Part Details page. You can also find images and similar parts to 74ACT245MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT245MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT245MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT245MTC fall under?
The 74ACT245MTC is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT245MTC when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT245MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT245MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT245MTC have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 74ACT245MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT245MTC often in real-time on the comparison pages.
What if I can't find stock of 74ACT245MTC?
You can fill out our help required form which you can use to request a quote for 74ACT245MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.