Status: | Active |
---|---|
Series: | 74AC139 |
RoHS: | Compliant |
Prices starting from US$0.24
ICC reduced by 50% |
Multifunction capability |
Two completely independent 1-of-4 decoders |
Active LOW mutually exclusive outputs |
Outputs source/sink 24 mA |
ACT139 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC139 |
---|---|
Compliance | Pb-free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
74AC Series 6 V Surface Mount Dual 1-of-4 Decoder/Demultiplexer - SOIC-16 | Future Electronics |
Ic,decoder/Demux,2-To-4-Line,ac-Cmos,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi 74AC139SCX | Newark Electronics |
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC N T/R | Avnet America |
18C9451 | element14 |
Where can I find additional details, specifications and documents for a 74AC139SCX?
Additional datasheets, footprints and schematics for 74AC139SCX are listed on our Part Details page. You can also find images and similar parts to 74AC139SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC139SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC139SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC139SCX fall under?
The 74AC139SCX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74AC139SCX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC139SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC139SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC139SCX have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 74AC139SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC139SCX often in real-time on the comparison pages.
What if I can't find stock of 74AC139SCX?
You can fill out our help required form which you can use to request a quote for 74AC139SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.