Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.72
|
No stock
|
Buy Now | |
Avnet America
from US$8.85
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$9.41
|
917
in stock
|
Buy Now | |
TE Store
from US$11.05
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
109
in stock
|
Buy Now | |
element14
from US$10.05
|
109
in stock
|
Buy Now | |
Farnell
from US$12.35
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
98
in stock
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin over Copper |
Insert Material | Nylon GF |
Retainer Clip Material | Stainless Steel |
Number of Positions | 15 |
Contact Size | 20 |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Cable Insulation Diameter Range | 4.7 – 8.13mm |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Mounting Screw Plating Material | Zinc |
Circuit Application | Signal |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Grommets | With |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn D-Subminiature RCP 15 POS Crimp ST Cable Mount 15 Terminal 1 Port Bulk | Avnet America |
Conn D-Sub Cable Socket 15Pos STR HDP-20Series CrimpSnap 24-20AWG Shielded Kit | TE Connectivity 749806-8 | RS Americas |
KIT, HDP-20,RCPT,SIZE 2, 15 PO Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Receptacle Cable-to-Cable 15 Size 20 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 20 & Shell Size 2 | Part Number: 749806-8 | Internal Number: 749806-8 | TE Connectivity | TE Store |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE | element14 |
AMPLIMITE HDP-20 Cable Connector & Clamp | RS |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 749806-8?
Additional datasheets, footprints and schematics for 749806-8 are listed on our Part Details page. You can also find images and similar parts to 749806-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749806-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749806-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749806-8 fall under?
The 749806-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749806-8 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749806-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 749806-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749806-8 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store, Newark Electronics and element14 have stock available or on a lead time for 749806-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749806-8 often in real-time on the comparison pages.
What if I can't find stock of 749806-8?
You can fill out our help required form which you can use to request a quote for 749806-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.