Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.81
|
No stock
|
Buy Now | |
Heilind Electronics
from US$20.92
|
1,415
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.92
|
283
in stock
|
Buy Now | |
TE Store
from US$17.93
|
194
in stock
|
Buy Now | |
RS Americas
from US$20.43
|
103
in stock
|
Buy Now | |
Avnet America
from US$10.07
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.22
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$11.99
|
-
|
Buy Now | |
element14
from US$12.62
|
-
|
Buy Now | |
Boersig
from US$15.49
|
-
|
Buy Now | |
Sager
from US$13.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Retainer Clip Material | Stainless Steel |
Shell Material | Steel |
Insert Material | Nylon GF |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.7 – 8.13mm |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Mounting Holes |
Mounting Screw Plating Material | Zinc |
Circuit Application | Signal |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Grommets | With |
Connector Style | Receptacle |
Grade | Standard |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KITHDP-20RCPTSIZE 1 9 POSN | Heilind Electronics |
KIT,HDP-20,RCPT,SIZE 1, 9 POSN Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 749806-7 | Internal Number: 749806-7 | TE Connectivity | TE Store |
Conn D-Sub Cable Socket 9Pos STR HDP-20Series CrimpSnap 24-20AWG Shielded Kit | TE Connectivity 749806-7 | RS Americas |
Conn D-Subminiature SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, De, Receptacle, 9, Metal, Crimp Rohs Compliant: Yes |Amp Te Connectivity 749806-7 | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | element14 |
D-Sub Standard Connectors DSUB E09S CRIMP KIT | Sager |
CONNECTOR, D SUB | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Material | Metal |
No. of Mating Cycles | 100 |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 749806-7?
Additional datasheets, footprints and schematics for 749806-7 are listed on our Part Details page. You can also find images and similar parts to 749806-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749806-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749806-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749806-7 fall under?
The 749806-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749806-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749806-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749806-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749806-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS Americas and Avnet America have stock available or on a lead time for 749806-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749806-7 often in real-time on the comparison pages.
What if I can't find stock of 749806-7?
You can fill out our help required form which you can use to request a quote for 749806-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.