Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
35,997
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
7,199
in stock
|
Buy Now | |
element14
from US$1.66
|
430
in stock
|
Buy Now | |
Farnell
from US$2.06
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
82
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | 1.48in |
---|---|
Screw Length | 1.47in, 37.39mm |
Screwlock Style | Screwlock Only |
Screw & Hole Thread Size | 4-40 |
Screw Finish | Electrodeposited Polyurethane, Black |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Jackscrew |
Product Type | Accessory |
SHLD JACKSCREWPLTD | Heilind Electronics |
SHLD JACKSCREW, 37.39MM, 4-40 | element14 |
Jack Screw, #4-40, 37.99Mm | Newark Electronics |
Jackscrew, 4-40 Thread Size, AMPLIMITE | RS |
AMPLIMITE 4-40 Thread Size Large Head Non Magnetic Jackscrew | Future Electronics |
Connector Accessories Jack Screw Zinc Phosphate Bulk | Avnet America |
Jack Screw, 4-40 Thread, Hex, Zinc Coated Carbon Steel, 1.47" (37.34 mm), Black | TE Connectivity 748627-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 37.39mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Where can I find additional details, specifications and documents for a 748627-2?
Additional datasheets, footprints and schematics for 748627-2 are listed on our Part Details page. You can also find images and similar parts to 748627-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748627-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748627-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748627-2 fall under?
The 748627-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 748627-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748627-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 748627-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748627-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for 748627-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748627-2 often in real-time on the comparison pages.
What if I can't find stock of 748627-2?
You can fill out our help required form which you can use to request a quote for 748627-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.