Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1SNA211078T0400 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.95
|
7,368
in stock
|
Buy Now | |
element14
from US$0.95
|
10,462
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
3,520
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
704
in stock
|
Buy Now | |
TE Store
from US$1.40
|
369
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
52
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
52
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PVC |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Grade | Standard |
Accessory Type | Grommet Assortment |
GROMMET ASSORTMENT | element14 |
Grommet Assortment | Newark Electronics |
GROMMET ASSORTMENT SZ 34 5 | Heilind Electronics |
GROMMET ASSORTMENT, SZ 3,4 & 5 Strain Relief Accessory Type: Grommet Primary Product Material: PVC Packaging Method: Package Packaging Quantity: 1 Grommet PVC Package 1 | Connector Strain Relief | Part Number: 747973-1 | Internal Number: 747973-1 | Alias Number: 1SNA211078T0400 | TE Connectivity | TE Store |
D-Sub Tools&Hardware GROM ASST SZ 3-5 | Rapid Electronics |
TE Connectivity - AMP GROMMET ASSORTMENT SZ 34 & 5 | Distrelec |
GROMMET, ASSORTMENT, SIZE 3,4, 5, HDE-20 AND HDP-20 | TE Connectivity 747973-1 | RS Americas |
AMPLIMITE Size 3/4/5 Black Insulated PVC Grommet Accessory | Future Electronics |
Connector Accessories D-Subminiature Grommet Polyvinyl Chloride Black | Avnet America |
Where can I find additional details, specifications and documents for a 747973-1?
Additional datasheets, footprints and schematics for 747973-1 are listed on our Part Details page. You can also find images and similar parts to 747973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747973-1 fall under?
The 747973-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747973-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 747973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747973-1 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 747973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747973-1 often in real-time on the comparison pages.
What if I can't find stock of 747973-1?
You can fill out our help required form which you can use to request a quote for 747973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.