Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 15psi |
---|---|
Sensor Body Material | CPVC (Chlorinated Polyvinylchloride) |
Body Material | Chlorinated Polyvinyl Chloride |
Operating Pressure Range | 0psi to 15psi |
Switch, Level, NO(Reversible), CPVC, Vert., SPST, 1/4 NPT Male, 18AWG, 24" Poly | Gems Sensors 74780 | RS Americas |
Level Switch, CPVC, 1/4" NPT, 7 bar | RS |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 74780?
Additional datasheets, footprints and schematics for 74780 are listed on our Part Details page. You can also find images and similar parts to 74780 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74780 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74780 fall under?
The 74780 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 74780 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74780 you can contact the distributor directly for product support, shipping queries etc.
Is the 74780 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74780 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74780.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74780 often in real-time on the comparison pages.
What if I can't find stock of 74780?
You can fill out our help required form which you can use to request a quote for 74780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.