Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Zinc |
---|---|
Post Size | .026in, .66mm |
Plastic | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 37 |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .125in, 3.18mm |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 56 |
Packaging Method | Package |
Grounding Straps | Without |
Footprint | 14.99mm, .59in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Grounded | No |
Sealable | No |
Grounding Indents | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 4 |
Profile | Standard |
Product Type | Connector |
Shell Type | All Plastic |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 APFL RCPT RA 590 Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 747462-2 | Internal Number: 747462-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 37Pos, Rcpt | Newark Electronics |
Conn D-Subminiature SKT 37 POS 2.76mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 747462-2?
Additional datasheets, footprints and schematics for 747462-2 are listed on our Part Details page. You can also find images and similar parts to 747462-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747462-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747462-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747462-2 fall under?
The 747462-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747462-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747462-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747462-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747462-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 747462-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747462-2 often in real-time on the comparison pages.
What if I can't find stock of 747462-2?
You can fill out our help required form which you can use to request a quote for 747462-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.