Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ram Assembly,hydraulic (747) |Greenlee 747 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Max | 12.7mm |
Grommet Material | Buna S Rubber |
Mounting Hole Dia | 20.6mm |
Panel Thickness Max | 1.575mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
Black Cable Rubber 1.062 inch Long Grommet | Future Electronics |
Grommet Rubber Buna N ID .500 OD 1.062 Panel Thickness .062 | Keystone Electronics 747 | RS Americas |
Grommet | Carlton-Bates |
Grommets & Bushings RUBBER GROMMET .812 | Sager |
Where can I find additional details, specifications and documents for a 747?
Additional datasheets, footprints and schematics for 747 are listed on our Part Details page. You can also find images and similar parts to 747 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747 fall under?
The 747 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 747 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747 you can contact the distributor directly for product support, shipping queries etc.
Is the 747 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 747.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747 often in real-time on the comparison pages.
What if I can't find stock of 747?
You can fill out our help required form which you can use to request a quote for 747 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.