Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27025-1004 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
61,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
61,666
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
61,666
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
61,666
in stock
|
Buy Now | |
Farnell
from US$0.37
|
49,500
in stock
|
Buy Now | |
TE Store
from US$0.54
|
16,420
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
6,880
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
2,022
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,605
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Shielded | Yes |
Accessory Type | Ferrule |
Shell Size | 5, 1, 2 |
Product Type | Accessory |
D-Sub Tools & Hardware Ferrule |Amp Te Connectivity 745508-6 | Newark Electronics |
D-Sub Tools&Hardware FERRULE | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsFERRULE SPLIT RING HD | Distrelec |
FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 2 1 5 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 2 | Connector Strain Relief | Part Number: 745508-6 | Internal Number: 745508-6 | Alias Number: 4-27025-1004 | TE Connectivity | TE Store |
FERRULE SPLIT RING HD | Heilind Electronics |
Cable Accessories Ferrule Split Ring Aluminum | Avnet America |
AMPLIMITE Shell Size 1 / 2 / 5 Split Ring Ferrule Cable Clamp | Future Electronics |
FERRULE SPLIT RING, HD, 9.91 MM, SHELL SIZE 1, 2, 5 | TE Connectivity 745508-6 | RS Americas |
TERMINAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Aluminium Body |
Cable Diameter Max | 9.4mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745508-6?
Additional datasheets, footprints and schematics for 745508-6 are listed on our Part Details page. You can also find images and similar parts to 745508-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-6 fall under?
The 745508-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-6 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745508-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-6 often in real-time on the comparison pages.
What if I can't find stock of 745508-6?
You can fill out our help required form which you can use to request a quote for 745508-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.