Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.48
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$17.80
|
423
in stock
|
Buy Now | |
Powell Electronics
from US$18.86
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$15.94
|
100
in stock
|
Buy Now | |
element14
from US$16.65
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.80
|
84
in stock
|
Buy Now | |
TE Store
from US$21.11
|
52
in stock
|
Buy Now | |
RS Americas
from US$25.12
|
3
in stock
|
Buy Now | |
Future Electronics
from US$14.43
|
-
|
Buy Now | |
Avnet America
from US$14.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | Die Cast |
Number of Positions | 50 |
Cable Insulation Diameter | .375in, 9.53mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Jackscrews must be purchased separately., All parts are packaged unassembled., Shielded cable clamps will not accept connector housings with clinch nuts. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Shell Size | 5 |
Shielded | Yes |
Accessory Type | Backshell/Cable Clamp |
Grommets | Without |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KITSZ 5 | Heilind Electronics |
D-Sub Hood, Size Dd, 180Deg, Zinc | Newark Electronics |
D-SUB HOOD, SIZE DD, 180DEG, ZINC | element14 |
CABLE CLAMP KIT,SZ 5 Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 5 Shielded: Yes Number of Positions: 50 Thread Size: 4-40 Cable Clamp Kit 5 50 | Connector Strain Relief | Part Number: 5745175-6 | Internal Number: 5745175-6 | TE Connectivity | TE Store |
CABLE CLAMP KIT, SZ 5, D-Sub Backshells and Clamps | TE Connectivity 5745175-6 | RS Americas |
50 Positions 4-40 Thread SizeCable Clamp Kit | Future Electronics |
Connector Accessories Backshell/Cable Clamp Zinc Alloy Nickel Over Copper Individual Kit | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Where can I find additional details, specifications and documents for a 5745175-6?
Additional datasheets, footprints and schematics for 5745175-6 are listed on our Part Details page. You can also find images and similar parts to 5745175-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745175-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745175-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745175-6 fall under?
The 5745175-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745175-6 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745175-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745175-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745175-6 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5745175-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745175-6 often in real-time on the comparison pages.
What if I can't find stock of 5745175-6?
You can fill out our help required form which you can use to request a quote for 5745175-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.