Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27025-1003 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,720
in stock
|
Buy Now | |
element14
from US$0.72
|
5,720
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
4,845
in stock
|
Buy Now | |
TE Store
from US$1.17
|
3,603
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
1,130
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Ferrule |
Shell Size | 2, 3 |
Shielded | Yes |
Terminal | Newark Electronics |
TERMINAL | element14 |
FERRULE SPLIT RING HD | Heilind Electronics |
FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 2 3 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 2 | Connector Strain Relief | Part Number: 745508-4 | Internal Number: 745508-4 | Alias Number: 4-27025-1003 | TE Connectivity | TE Store |
AMPLIMITE d-sub split ferrule, Ø 7.87mm | RS |
AMPLIMITE Shell Size 2 / 3 Split Ring Ferrule Cable Clamp | Future Electronics |
Connector Accessories Split Ring Ferrule Aluminum | Avnet America |
FERRULE SPLIT RING, HD, 7.87 MM, SHELL SIZE 2, 3 | TE Connectivity 745508-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Aluminium Body |
Cable Diameter Max | 7.62mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745508-4?
Additional datasheets, footprints and schematics for 745508-4 are listed on our Part Details page. You can also find images and similar parts to 745508-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-4 fall under?
The 745508-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-4 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 745508-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-4 often in real-time on the comparison pages.
What if I can't find stock of 745508-4?
You can fill out our help required form which you can use to request a quote for 745508-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.