Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.80
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$19.34
|
547
in stock
|
Buy Now | |
TE Store
from US$17.22
|
219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.34
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$13.28
|
25
in stock
|
Buy Now | |
element14
from US$12.20
|
9
in stock
|
Buy Now | |
Farnell
from US$13.28
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$24.70
|
6
in stock
|
Buy Now | |
Distrelec
from US$16.79
|
6
in stock
|
Buy Now | |
RS Americas
from US$22.45
|
4
in stock
|
Buy Now | |
Avnet America
from US$12.10
|
-
|
Buy Now | |
Boersig
from US$12.81
|
-
|
Buy Now |
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Exit Angle | 90 |
Shield Plating Material | Nickel over Copper |
Slide Latch Material | Stainless Steel |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 15 |
Cable Insulation Diameter | 7.62mm, .3in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Each kits is comprised of a two-piece shield with three pan head screws and a slide latch with two 4-40 slide latch screws., All parts are packaged unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Slide Latch | With |
Grommets | Without |
Product Type | Accessory |
Shielded | Yes |
Shell Size | 2 |
Accessory Type | Backshell/Cable Clamp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIECAST STRAIN RELIEF KITSZ 2 | Heilind Electronics |
DIECAST STRAIN RELIEF KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Zinc 2 | Connector Strain Relief | Part Number: 5745652-3 | Internal Number: 5745652-3 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 2, Zinc Alloy | Newark Electronics |
D-SUB BACKSHELL, DA, 90DEG, ZINC ALLOY | element14 |
TE Connectivity - AMP DIECAST STRAIN RELIEF KITSZ 2 | Distrelec |
AMPLIMITE shielded cable clamp, size 2 | RS |
Connector Backshell, 15-Position, Shielded, Round, Silver, Amplimite Series | TE Connectivity 5745652-3 | RS Americas |
Connector Accessories 15 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 2 Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Alloy Body |
Accessory Type | Cable Clamp |
Connector Shell Size | DA |
Outer Diameter | 0.3" |
Where can I find additional details, specifications and documents for a 5745652-3?
Additional datasheets, footprints and schematics for 5745652-3 are listed on our Part Details page. You can also find images and similar parts to 5745652-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745652-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745652-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745652-3 fall under?
The 5745652-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745652-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745652-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745652-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745652-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5745652-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745652-3 often in real-time on the comparison pages.
What if I can't find stock of 5745652-3?
You can fill out our help required form which you can use to request a quote for 5745652-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.