Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
16,118
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
56,296
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
17,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
16,118
in stock
|
Buy Now | |
Farnell
from US$0.29
|
12,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
4,281
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
999
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
932
in stock
|
Buy Now | |
TE Store
from US$0.51
|
368
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Size | 1, 2 |
Product Type | Accessory |
Shielded | Yes |
Accessory Type | Ferrule |
AMPLIMITE Shell Size 1 / 2 Split Ring Ferrule Cable Clamp | Future Electronics |
D-Sub Tools&Hardware SR CRMP FERRULE 1-2 | Rapid Electronics |
D-Sub Tools & Hardware Sr Crmp Ferrule 1-2 |Amp Te Connectivity 745508-3 | Newark Electronics |
FERRULE SPLIT RING, CBL CLAMP, 6.35MM | Farnell |
FERRULE SPLIT RING HD | Heilind Electronics |
TE Connectivity - AMP Backshells & ClampsFERRULE SPLIT RING HD | Distrelec |
FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 2 1 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 2 | Connector Strain Relief | Part Number: 745508-3 | Internal Number: 745508-3 | TE Connectivity | TE Store |
FERRULE SPLIT RING, HD, 6.60 MM, SHELL SIZE 1, 2 | TE Connectivity 745508-3 | RS Americas |
Cable Accessories Ferrule Split Ring Aluminum | Avnet America |
44F8826 | element14 |
Where can I find additional details, specifications and documents for a 745508-3?
Additional datasheets, footprints and schematics for 745508-3 are listed on our Part Details page. You can also find images and similar parts to 745508-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-3 fall under?
The 745508-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-3 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 745508-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-3 often in real-time on the comparison pages.
What if I can't find stock of 745508-3?
You can fill out our help required form which you can use to request a quote for 745508-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.