Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.38
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$6.13
|
12,324
in stock
|
Buy Now | |
TTI Europe
from US$4.22
|
2,990
in stock
|
Buy Now | |
Rapid Electronics
from US$6.88
|
2,658
in stock
|
Buy Now | |
Distrelec
from US$8.07
|
2,598
in stock
|
Buy Now | |
Sager
from US$4.68
|
2,076
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.13
|
2,054
in stock
|
Buy Now | |
element14
from US$7.52
|
1,743
in stock
|
Buy Now | |
Newark Electronics
from US$6.77
|
1,414
in stock
|
Buy Now | |
RS Americas
from US$5.18
|
731
in stock
|
Buy Now | |
Future Electronics
from US$7.00
|
564
in stock
|
Buy Now | |
TE Store
from US$10.00
|
558
in stock
|
Buy Now | |
Avnet America
from US$7.79
|
504
in stock
|
Buy Now | |
Farnell
from US$7.58
|
329
in stock
|
Buy Now | |
Electro Enterprises
from US$5.90
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
100
in stock
|
Buy Now | |
Conrad
from US$10.08
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.96
|
35
in stock
|
Buy Now | |
Boersig
from US$5.54
|
-
|
Buy Now | |
Carlton-Bates
from US$8.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Shield Plating Material | Nickel over Copper |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | Zinc Alloy |
Shield Plating Finish | Bright |
Number of Positions | 9 |
Cable Insulation Diameter | 6.35mm, .25in |
Screw & Hole Thread Size | 4-40 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., Jackscrews must be purchased separately., For use with Grommet Set Part No. 747746-1, All parts are packaged unassembled. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Bag |
Shell Size | 1 |
Grommets | Without |
Shielded | Yes |
Accessory Type | Backshell/Cable Clamp |
9P CABLE CLAMP KIT | TTI Europe |
D-Sub Backshells DIE CAST SHLD 9 .25 | Rapid Electronics |
TE Connectivity | Distrelec |
Product Range:AMPLIMITE Series | element14 |
Cable Clamp Kit, Size 1, Zinc Alloy | Newark Electronics |
Hood D-SUB 9Pos Straight AMP Die-CastMetal 0.250In.CblDia EMI/RFIShield | TE Connectivity 5745171-1 | RS Americas |
9 Position 2 Piece RFI/EMI Shield 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
SIZE 1 ASSY KIT .250 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Cable Clamp Kit Zinc 1 | Connector Strain Relief | Part Number: 5745171-1 | Internal Number: 5745171-1 | TE Connectivity | TE Store |
Connector Accessories 9 POS Backshell/Cable Clamp Zinc Alloy Nickel over Copper Finish Shell Size 1 Individual | Avnet America |
BACKSHELL, CABLE CLAMP, 9WAY | Farnell |
Number of pins (num): 9 | Conrad |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
AMPLIMITE shielded backshell kit, size 1 | RS |
AMPLIMITE 5745171-1 Subminiature D Backshell, 9 pos., 1.21 x 0.62 x 1.91 in., 0.250 in. Cable Capacty, Die-Cast | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745171-1?
Additional datasheets, footprints and schematics for 5745171-1 are listed on our Part Details page. You can also find images and similar parts to 5745171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745171-1 fall under?
The 5745171-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745171-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745171-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Distrelec and Sager have stock available or on a lead time for 5745171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745171-1 often in real-time on the comparison pages.
What if I can't find stock of 5745171-1?
You can fill out our help required form which you can use to request a quote for 5745171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.