Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.41
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$23.62
|
327
in stock
|
Buy Now | |
Rapid Electronics
from US$22.03
|
327
in stock
|
Buy Now | |
Farnell
from US$44.61
|
262
in stock
|
Buy Now | |
RS Americas
from US$26.28
|
-
|
Buy Now | |
TE Store
from US$33.25
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Plastic | No |
Insert Material | Thermoplastic |
Post Size | .025in, .64mm |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 3.18mm, .125in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Screws |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 70 |
Grounding Indents | Without |
Sealable | No |
Footprint | .454in, 11.53mm |
Shell Size | 3 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Grounding Straps | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | Full Metal Shell |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .22in, 5.59mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 25 Rcpt Ra/Ms 454 |Amp Te Connectivity 745440-1 | Newark Electronics |
D-Sub Standard Connectors 25 RCPT RA/MS 454 | Rapid Electronics |
TE Connectivity 25 RCPT RA/MS 454 D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal Hole .112-.124 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 25POS, TH | Farnell |
25 RCPT RA/MS 454, PCB D-Sub Connectors | TE Connectivity 745440-1 | RS Americas |
Special Order: 25 RCPT RA/MS 454 D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 745440-1 | Internal Number: 745440-1 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 25 POS 2.76mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 745440-1?
Additional datasheets, footprints and schematics for 745440-1 are listed on our Part Details page. You can also find images and similar parts to 745440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745440-1 fall under?
The 745440-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745440-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745440-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 745440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745440-1 often in real-time on the comparison pages.
What if I can't find stock of 745440-1?
You can fill out our help required form which you can use to request a quote for 745440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.