Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.30
|
No stock
|
Buy Now | |
TE Store
from US$11.13
|
710
in stock
|
Buy Now | |
Heilind Electronics
from US$12.18
|
112
in stock
|
Buy Now | |
RS Americas
from US$10.32
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.18
|
26
in stock
|
Buy Now | |
Future Electronics
from US$7.93
|
-
|
Buy Now | |
Avnet America
from US$7.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., RS-232, size 3 connector, for 0.15-0.4mm²-[26-22 ] AWG wire select loaded positions 1-8, 15, 17, 20 and 22, Plug P/N 747740-1, Receptacle P/N 747741-1, gold flash contacts. |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shell Size | 3 |
Connector Style | Plug |
Shielded | Yes |
25 HDE MS PLUG,22-26,LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Plug 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745496-8 | Internal Number: 1-745496-8 | TE Connectivity | TE Store |
25 HDE MS PLUG22-26LEAD FREE | Heilind Electronics |
Conn D-Sub Cable Plug 25Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745496-8 | RS Americas |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
HDE20 Series 25 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-745496-8?
Additional datasheets, footprints and schematics for 1-745496-8 are listed on our Part Details page. You can also find images and similar parts to 1-745496-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745496-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745496-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745496-8 fall under?
The 1-745496-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745496-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745496-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745496-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745496-8 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-745496-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745496-8 often in real-time on the comparison pages.
What if I can't find stock of 1-745496-8?
You can fill out our help required form which you can use to request a quote for 1-745496-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.