Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
9,491
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
6,822
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5,362
in stock
|
Buy Now | |
element14
from US$0.44
|
3,366
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
3,016
in stock
|
Buy Now | |
TE Store
from US$0.73
|
2,263
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
2,215
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,460
in stock
|
Buy Now | |
Farnell
from US$0.45
|
350
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
43
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yellow Dot |
---|---|
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Thickness | 1µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.01 – 1.27mm, .04 – .05in |
Insulation Diameter (Max) | .05in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts CRIMP PIN 26-22 | Rapid Electronics |
CRIMP PIN, 26-22AWG | element14 |
D Sub Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
20 DF PIN CONT L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 745254-7 | Internal Number: 745254-7 | 26 – 22 AWG | TE Connectivity | TE Store |
TE Connectivity | Distrelec |
CRIMP PIN, 26-22AWG | Farnell |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
Connector Pin, 22-26AWG, Brass Material, Gold Finish, Amplimite HDP-20 Series | TE Connectivity 745254-7 | RS Americas |
HDP20 Series 22-26 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Stamped |
Gender | Plug |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 745254-7?
Additional datasheets, footprints and schematics for 745254-7 are listed on our Part Details page. You can also find images and similar parts to 745254-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745254-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745254-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745254-7 fall under?
The 745254-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745254-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745254-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745254-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745254-7 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 745254-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745254-7 often in real-time on the comparison pages.
What if I can't find stock of 745254-7?
You can fill out our help required form which you can use to request a quote for 745254-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.