Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.22
|
121
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.76
|
7,663
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
3,387
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
1,377
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
380
in stock
|
Buy Now | |
element14
from US$0.41
|
380
in stock
|
Buy Now | |
Farnell
from US$0.52
|
380
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yellow Dot |
---|---|
Contact Current Rating (Max) | 2A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash |
Contact Size | 20 |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Insulation Diameter (Max) | .05in |
Accepts Wire Insulation Diameter Range | .04 – .05in, 1.01 – 1.27mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
20 DF SOCKET CONT. L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 745253-7 | Internal Number: 745253-7 | 26 – 22 AWG | TE Connectivity | TE Store |
Contact, D-Sub, Crimp, 26-22AWG, Copper Material, Gold Plating, HDP-20 Series | TE Connectivity 745253-7 | RS Americas |
D Sub Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
HDP20 Series 22-26 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 745253-7?
Additional datasheets, footprints and schematics for 745253-7 are listed on our Part Details page. You can also find images and similar parts to 745253-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745253-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745253-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745253-7 fall under?
The 745253-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745253-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745253-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745253-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745253-7 have stock available?
Authorised distributors including Avnet America, TE Store, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 745253-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745253-7 often in real-time on the comparison pages.
What if I can't find stock of 745253-7?
You can fill out our help required form which you can use to request a quote for 745253-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.