Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1186907 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,420
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
53,213
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
39,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
39,930
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
39,930
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
38,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
38,400
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
38,400
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
15,209
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
10,642
in stock
|
Buy Now | |
element14
from US$0.19
|
8,460
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,370
in stock
|
Buy Now | |
TE Store
from US$0.25
|
3,940
in stock
|
Buy Now | |
Conrad
from US$0.25
|
1,191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
293
in stock
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yellow Dot |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Insulation Diameter (Max) | .05in |
Accepts Wire Insulation Diameter Range | .04 – .05in, 1.01 – 1.27mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts CRIMP SOCKET 26-22 BULK | Rapid Electronics |
TE Connectivity | Distrelec |
HDP20 Series 22-26 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
D Sub Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
HDP-20 Connector Contacts Precision Formed Socket 26-22AWG | TE Connectivity 745253-6 | RS Americas |
CONNTACT, D SUB, FEMALE, 26-22AWG | element14 |
20 DF SOCKET CONT L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 745253-6 | Internal Number: 745253-6 | Alias Number: 1186907 | 26 – 22 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 socket crimp contact | RS |
AWG (min.): 26 | Conrad |
Contact | Transfer Multisort Elektronik |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | CPC Connectors AMPLIMITE HDP-20 |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Contact Termination | Crimp |
Contact Type | Stamped |
Gender | Receptacle |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 745253-6?
Additional datasheets, footprints and schematics for 745253-6 are listed on our Part Details page. You can also find images and similar parts to 745253-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745253-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745253-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745253-6 fall under?
The 745253-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745253-6 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745253-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 745253-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745253-6 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 745253-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745253-6 often in real-time on the comparison pages.
What if I can't find stock of 745253-6?
You can fill out our help required form which you can use to request a quote for 745253-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.