Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
14,013
in stock
|
Buy Now | |
TE Store
from US$0.48
|
38,997
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
18,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
14,013
in stock
|
Buy Now | |
element14
from US$0.20
|
14,013
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
342
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 20 |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Insulation Diameter (Max) | .05in |
Accepts Wire Insulation Diameter Range | .04 – .05in, 1.01 – 1.27mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 DF SOCKET PLTD Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 745253-3 | Internal Number: 745253-3 | 26 – 22 AWG | TE Connectivity | TE Store |
20 Df Socket Pltd | TE Connectivity 745253-3 | RS Americas |
D Sub Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 745253-3?
Additional datasheets, footprints and schematics for 745253-3 are listed on our Part Details page. You can also find images and similar parts to 745253-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745253-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745253-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745253-3 fall under?
The 745253-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745253-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745253-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745253-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745253-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 745253-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745253-3 often in real-time on the comparison pages.
What if I can't find stock of 745253-3?
You can fill out our help required form which you can use to request a quote for 745253-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.