Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
20,143
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
20,143
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
20,143
in stock
|
Buy Now | |
Farnell
from US$0.80
|
16,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
4,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
4,083
in stock
|
Buy Now | |
TE Store
from US$1.05
|
2,970
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
817
in stock
|
Buy Now | |
element14
from US$0.66
|
2
in stock
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Contact Type | Socket |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold Flash over Nickel |
Contact Current Rating (Max) | 3.1A |
Contact Base Material | Phosphor Bronze |
Pin Diameter | .04in |
Contact Color Bands | Green Dot |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Insulation Diameter (Max) | .068in |
Accepts Wire Insulation Diameter Range | .068in |
Post Diameter | .085in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts SOCKET CONTACT 20DF | Rapid Electronics |
TE Connectivity | Distrelec |
D SUB CONTACT, SOCKET, 18AWG, CRIMP | Farnell |
745230-7 Rohs Compliant: Yes |Amp Te Connectivity 745230-7 | Newark Electronics |
Contact PIN Wire Wrap ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, HDP-20, CRIMP, 22-18 AWG | TE Connectivity 745230-7 | RS Americas |
20 DF SOCKET CONT L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 745230-7 | Internal Number: 745230-7 | 22 – 18 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 socket crimp contact | RS |
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 745230-7?
Additional datasheets, footprints and schematics for 745230-7 are listed on our Part Details page. You can also find images and similar parts to 745230-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745230-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745230-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745230-7 fall under?
The 745230-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745230-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745230-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745230-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745230-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 745230-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745230-7 often in real-time on the comparison pages.
What if I can't find stock of 745230-7?
You can fill out our help required form which you can use to request a quote for 745230-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.