Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold Flash over Nickel |
---|---|
Contact Current Rating (Max) | 3.1A |
PCB Contact Termination Area Plating Material | Gold |
Pin Diameter | .04in |
Contact Type | Socket |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Post Diameter | .085in |
Accepts Wire Insulation Diameter Range | .068in |
Insulation Diameter (Max) | .068in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20Df Socket Contact,plated Rohs Compliant: Yes |Amp Te Connectivity 745230-5 | Newark Electronics |
Contact PIN Wire Wrap ST Cable Mount Loose Piece | Avnet America |
20Df Socket Contact, Plated | TE Connectivity 745230-5 | RS Americas |
Where can I find additional details, specifications and documents for a 745230-5?
Additional datasheets, footprints and schematics for 745230-5 are listed on our Part Details page. You can also find images and similar parts to 745230-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745230-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745230-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745230-5 fall under?
The 745230-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745230-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745230-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 745230-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745230-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 745230-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745230-5 often in real-time on the comparison pages.
What if I can't find stock of 745230-5?
You can fill out our help required form which you can use to request a quote for 745230-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.