Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
39,713
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
39,713
in stock
|
Buy Now | |
element14
from US$0.22
|
39,713
in stock
|
Buy Now | |
TE Store
from US$0.68
|
32,914
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
3,588
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
837
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Nickel |
Contact Color Bands | Green |
Contact Type | Pin |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Current Rating (Max) | 3.1A |
Contact Mating Area Plating Thickness | 50µin |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Accepts Wire Insulation Diameter Range | .068in |
Post Diameter | .085in |
Insulation Diameter (Max) | .068in |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector System | Cable-to-Cable |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Post Length | .391in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
20DF PIN CONT L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 745229-7 | Internal Number: 745229-7 | 22 – 18 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Pin, 20CntSz, Crimp, 22-18 AWG, Brass, Plated, for HDP-20 Conn | TE Connectivity 745229-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 745229-7?
Additional datasheets, footprints and schematics for 745229-7 are listed on our Part Details page. You can also find images and similar parts to 745229-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745229-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745229-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745229-7 fall under?
The 745229-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745229-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745229-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745229-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745229-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 745229-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745229-7 often in real-time on the comparison pages.
What if I can't find stock of 745229-7?
You can fill out our help required form which you can use to request a quote for 745229-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.