Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
200
in stock
|
Buy Now | |
element14
from US$0.34
|
35,334
in stock
|
Buy Now | |
Farnell
from US$0.32
|
35,334
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
26,476
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
23,715
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
23,715
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
11,135
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
10,959
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
6,781
in stock
|
Buy Now | |
TE Store
from US$0.38
|
6,646
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
4,412
in stock
|
Buy Now | |
Sager
from US$0.15
|
371
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Color Bands | Green |
Contact Type | Pin |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Current Rating (Max) | 3.1A |
Contact Mating Area Plating Material | Gold |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Accepts Wire Insulation Diameter Range | .068in |
Post Diameter | .085in |
Insulation Diameter (Max) | .068in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Grade | Standard |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .391in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, D SUB, PIN, 22-18AWG, CRIMP | element14 |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
D-Sub Contacts CRMP SNP PIN CONTACT | Rapid Electronics |
Contact, D-Sub, Crimp, Male Pin, Size: 20DF, Brass Material, HDP-20 Series | TE Connectivity 745229-4 | RS Americas |
PIN CONT 20DF L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 745229-4 | Internal Number: 745229-4 | 22 – 18 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
AMPLIMITE HDP-20 Series 26-22 AWG Non-Insulated Crimp Snap-In Pin Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 745229-4?
Additional datasheets, footprints and schematics for 745229-4 are listed on our Part Details page. You can also find images and similar parts to 745229-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745229-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745229-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745229-4 fall under?
The 745229-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745229-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745229-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745229-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745229-4 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 745229-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745229-4 often in real-time on the comparison pages.
What if I can't find stock of 745229-4?
You can fill out our help required form which you can use to request a quote for 745229-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.